Cisco logo

Cisco Meraki MX64W Cloud Managed Security Appliance

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
125631
Info modified on:
20 Feb 2024, 15:25:44
Warranty:
Lifetime hardware warranty with advanced replacement included
Long product name Cisco Meraki MX64W Cloud Managed Security Appliance:

100% centralized cloud management for security, networking, and application control, 50 users, 200 Mbps Throughput, 70 Mbps VPN throughput, 5x GbE, 1x USB 3G/4G, 802.11ac/n WiFi, Grey

Short summary description Cisco Meraki MX64W Cloud Managed Security Appliance:

Cisco Meraki MX64W Cloud Managed Security Appliance, 0.25 Gbit/s, 0.1 Gbit/s, Wi-Fi 5 (802.11ac), 50 user(s), Wireless, Ethernet (RJ-45)

Long summary description Cisco Meraki MX64W Cloud Managed Security Appliance:

Cisco Meraki MX64W Cloud Managed Security Appliance. Firewall throughput: 0.25 Gbit/s, VPN throughput: 0.1 Gbit/s. Wi-Fi standards: Wi-Fi 5 (802.11ac), Number of users: 50 user(s). Connectivity technology: Wireless, WAN connection: Ethernet (RJ-45). Power consumption (typical): 6 W, Power supply: 18 W, Peak power: 13 W. Width: 239 mm, Depth: 132 mm, Height: 25 mm

Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.