location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Cisco Meraki MX60 hardware firewall 0.1 Gbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cisco Check ‘Cisco’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Meraki
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MX60
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MX60-HW
Category:
By placing a firewall between your local network (LAN/WLAN) and the Internet, you can make it very hard for hackers to gain access to your local network. That is, if you have configured your firewall correctly. This can be especially important for businesses and people with sensitive information on their computer systems. A very neat function most hardware firewalls have is the ability to securely connect the local area network to other local area networks in different locations over the Internet, thus creating a Virtual Private Network (VPN). With VPN you can safely share network resources with remote offices or play games with your friends as if you were on the same LAN!
Hardware Firewalls Check ‘Cisco’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cisco: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 61850
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Feb 2024 15:27:42
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Cisco Meraki MX60 hardware firewall 0.1 Gbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Firewall throughput: 100 Mbit/s
  • - 20 user(s)
  • - Wired
Warranty: Lifetime hardware warranty with advanced replacement included
Long product name Cisco Meraki MX60 hardware firewall 0.1 Gbit/s :
The long product name of Cisco Meraki MX60 hardware firewall 0.1 Gbit/s. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

MX60 - 20 Users, 100 Mbps Stateful Firewall Throughput, 50 Mbps Advanced Security Throughput, 20 VPN sessions, 5 x GbE
More>>>
Short summary description Cisco Meraki MX60 hardware firewall 0.1 Gbit/s:
This short summary of the Cisco Meraki MX60 hardware firewall 0.1 Gbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

Cisco Meraki MX60, 0.1 Gbit/s, 20 user(s), 802.1x RADIUS, WEP, WPA, WPA2-PSK, IPsec, Wired, 10 W

Long summary description Cisco Meraki MX60 hardware firewall 0.1 Gbit/s:
This is an auto-generated long summary of Cisco Meraki MX60 hardware firewall 0.1 Gbit/s based on the first three specs of the first five spec groups.

Cisco Meraki MX60. Firewall throughput: 0.1 Gbit/s. Number of users: 20 user(s). Security algorithms: 802.1x RADIUS, WEP, WPA, WPA2-PSK, VPN support: IPsec. Connectivity technology: Wired. Power consumption (typical): 10 W, Power supply: 18 W

Brand Image Product code Product Stock Price from
Cisco

Cisco Meraki MX65 Cloud Managed Security Appliance
(show image)
MX65-HW MX65 Cloud Managed Security Appliance 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco Meraki MX64W Cloud Managed Security Appliance
(show image)
MX64W-HW MX64W Cloud Managed Security Appliance 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco Meraki MX64 Cloud Managed Security Appliance
(show image)
MX64-HW MX64 Cloud Managed Security Appliance 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco Meraki MX100 Cloud Managed Security Appliance
(show image)
MX100-HW MX100 Cloud Managed Security Appliance 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)