Cisco logo

Cisco Meraki MV21 Dome Indoor 2560 x 1920 pixels Ceiling

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
52715
Info modified on:
20 Jul 2022, 15:17:03
Warranty:
3 years
Long product name Cisco Meraki MV21 Dome Indoor 2560 x 1920 pixels Ceiling:

5MP, 1/3.2”, CMOS, 2560 x 1920, f/1.3 - f/2.5, 10/100 Base-T, H.264, 128GB SSD, PoE

Short summary description Cisco Meraki MV21 Dome Indoor 2560 x 1920 pixels Ceiling:

Cisco Meraki MV21, Indoor, Wired, Ceiling, Black, White, Dome, Status

Long summary description Cisco Meraki MV21 Dome Indoor 2560 x 1920 pixels Ceiling:

Cisco Meraki MV21. Placement supported: Indoor, Connectivity technology: Wired. Mounting type: Ceiling, Product colour: Black, White, Form factor: Dome. Minimum illumination: 0.001 lx, Angle of rotation: 350°, Lens viewing angle, horizontal: 82°. Sensor type: CMOS, Optical sensor size: 25.4 / 3.2 mm (1 / 3.2"). Focal length range: 3 - 10 mm

Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.