Warranty:
Lifetime
Long product name Cisco 512MB DRAM Module memory module 0.5 GB 1 x 0.5 GB
:
512MB DRAM Module
The long product name of Cisco 512MB DRAM Module memory module 0.5 GB 1 x 0.5 GB. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
512MB DRAM Module
More>>>
Short summary description Cisco 512MB DRAM Module memory module 0.5 GB 1 x 0.5 GB:
This short summary of the Cisco 512MB DRAM Module memory module 0.5 GB 1 x 0.5 GB data-sheet is auto-generated and uses the product title and the first six key specs.
Cisco 512MB DRAM Module, 0.5 GB, 1 x 0.5 GB, DRAM
Long summary description Cisco 512MB DRAM Module memory module 0.5 GB 1 x 0.5 GB:
This is an auto-generated long summary of Cisco 512MB DRAM Module memory module 0.5 GB 1 x 0.5 GB based on the first three specs of the first five spec groups.
Cisco 512MB DRAM Module. Internal memory: 0.5 GB, Memory layout (modules x size): 1 x 0.5 GB, Internal memory type: DRAM