Cisco logo

Cisco ME 3400-24FS Managed L2/L3 1U Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67298
Info modified on:
11 Jan 2024, 22:54:58
Long product name Cisco ME 3400-24FS Managed L2/L3 1U Black:

8.8 Gbps, 6.5 mpps, 24 Ethernet 100 SFP ports, 2 x SFP, 1 RU, 2.9 kg

Short summary description Cisco ME 3400-24FS Managed L2/L3 1U Black:

Cisco ME 3400-24FS, Managed, L2/L3, Full duplex, Rack mounting, 1U

Long summary description Cisco ME 3400-24FS Managed L2/L3 1U Black:

Cisco ME 3400-24FS. Switch type: Managed, Switch layer: L2/L3. Full duplex. MAC address table: 8000 entries, Switching capacity: 8.8 Gbit/s. Networking standards: IEEE 802.1ag, IEEE 802.1D, IEEE 802.1p, IEEE 802.1Q, IEEE 802.1s, IEEE 802.1w, IEEE 802.1x, IEEE.... Rack mounting, Form factor: 1U

Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.