Cisco logo

Cisco Meraki LIC-MX100-SEC-5YR software license/upgrade 1 license(s) 5 year(s)

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71387
Info modified on:
09 Mar 2024, 14:26:42
Bullet Points Cisco Meraki LIC-MX100-SEC-5YR software license/upgrade 1 license(s) 5 year(s):
  • - Application-aware traffic control: bandwidth policies for Layer 7 application types (e.g., block YouTube, prioritize Skype, throttle BitTorrent)
  • - Content filtering: CIPA-compliant content filter, safe-seach enforcement (Google/Bing), and YouTube for Schools
  • - Intrusion prevention: PCI-compliant IPS sensor using industry-leading SNORT® signature database from Cisco
  • - Advanced Malware Protection: file reputation-based protection engine powered by Cisco AMP
  • - Identity-based security policies and application management Auto VPN: automatic VPN route generation using IKE/IPsec setup. Runs on physical MX appliances and as a virtual instance within the Amazon AWS or Microsoft Azure cloud services
  • - SD-WAN with active / active VPN, policy-based-routing, dynamic VPN path selection and support for application-layer performance profiles to ensure prioritization of the applications types that matter
  • - Interoperates with all IPsec VPN devices and services
  • - Automated MPLS to VPN failover within seconds of a connection failure
  • - Client VPN: L2TP IPsec support for native Windows, Mac OS X, iPad and Android clients with no per-user licensing fees Unified firewall, switching, wireless LAN, and mobile device management through an intuitive web-based dashboard
  • - Template based settings scale easily from small deployments to tens of thousands of devices
  • - Role-based administration, configurable email alerts for a variety of important events, and easily auditable change logs
  • - Summary reports with user, device, and application usage details archived in the cloud
  • - Built-in DHCP, NAT, QoS, and VLAN management services
  • - Web caching: accelerates frequently accessed content
  • - Load balancing: combines multiple WAN links into a single highspeed interface, with policies for QoS, traffic shaping, and failover
  • - Smart connection monitoring: automatic detection of layer 2 and layer 3 outages and fast failover, including option of integrated LTE Advanced or 3G/4G modems
Long product name Cisco Meraki LIC-MX100-SEC-5YR software license/upgrade 1 license(s) 5 year(s):

Meraki MX100 Advanced Security License and Support, 5YR

Short summary description Cisco Meraki LIC-MX100-SEC-5YR software license/upgrade 1 license(s) 5 year(s):

Cisco Meraki LIC-MX100-SEC-5YR, 1 license(s), 5 year(s), License

Long summary description Cisco Meraki LIC-MX100-SEC-5YR software license/upgrade 1 license(s) 5 year(s):

Cisco Meraki LIC-MX100-SEC-5YR. License quantity: 1 license(s), License term in years: 5 year(s), Software type: License

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.