Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Managed L2 Web-based management
- - Quality of Service (QoS) support
- - Basic switching RJ-45 Ethernet ports quantity: 4
- - MAC address table: 8000 entries Switching capacity: 16 Gbit/s
- - Access Control List (ACL)
- - Rack mounting Stackable
- - Power supply included
Long product name Cisco IE-3000-4TC, Refurbished Managed L2 Fast Ethernet (10/100) Blue
:
4 Ethernet 10/100, DC, Layer 2, 802.1q, QoS, IGMPv3, DHCP, 128 MB DRAM, Refurbished
The long product name of Cisco IE-3000-4TC, Refurbished Managed L2 Fast Ethernet (10/100) Blue. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
4 Ethernet 10/100, DC, Layer 2, 802.1q, QoS, IGMPv3, DHCP, 128 MB DRAM, Refurbished
More>>>
Short summary description Cisco IE-3000-4TC, Refurbished Managed L2 Fast Ethernet (10/100) Blue:
This short summary of the Cisco IE-3000-4TC, Refurbished Managed L2 Fast Ethernet (10/100) Blue data-sheet is auto-generated and uses the product title and the first six key specs.
Cisco IE-3000-4TC, Refurbished, Managed, L2, Fast Ethernet (10/100), Full duplex, Rack mounting
Long summary description Cisco IE-3000-4TC, Refurbished Managed L2 Fast Ethernet (10/100) Blue:
This is an auto-generated long summary of Cisco IE-3000-4TC, Refurbished Managed L2 Fast Ethernet (10/100) Blue based on the first three specs of the first five spec groups.
Cisco IE-3000-4TC, Refurbished. Switch type: Managed, Switch layer: L2. Basic switching RJ-45 Ethernet ports type: Fast Ethernet (10/100), Basic switching RJ-45 Ethernet ports quantity: 4. Full duplex. MAC address table: 8000 entries, Switching capacity: 16 Gbit/s. Networking standards: IEEE 802.1D, IEEE 802.1Q, IEEE 802.1x. DC input voltage: 18 - 60 V. Power connector: DC-in jack. Rack mounting