location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Cisco GLC-T= network transceiver module Copper 1000 Mbit/s SFP

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cisco Check ‘Cisco’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GLC-T=
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GLC-T=
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0746320861579 show
Category:
Device comprising both a transmitter and a receiver which are used in computer networks.
Network Transceiver Modules Check ‘Cisco’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cisco: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 111670
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Cisco GLC-T= network transceiver module Copper 1000 Mbit/s SFP
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - SFP Copper 1000 Mbit/s
  • - Hot-swap
  • - Power consumption (typical): 1.1 W
Long product name Cisco GLC-T= network transceiver module Copper 1000 Mbit/s SFP :
The long product name of Cisco GLC-T= network transceiver module Copper 1000 Mbit/s SFP. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1000BASE-T SFP transceiver module for Category 5 copper wire, RJ-45 connector
More>>>
Short summary description Cisco GLC-T= network transceiver module Copper 1000 Mbit/s SFP:
This short summary of the Cisco GLC-T= network transceiver module Copper 1000 Mbit/s SFP data-sheet is auto-generated and uses the product title and the first six key specs.

Cisco GLC-T=, Copper, 1000 Mbit/s, SFP, 100 m, 1.1 W, 13.7 mm

Long summary description Cisco GLC-T= network transceiver module Copper 1000 Mbit/s SFP:
This is an auto-generated long summary of Cisco GLC-T= network transceiver module Copper 1000 Mbit/s SFP based on the first three specs of the first five spec groups.

Cisco GLC-T=. SFP transceiver type: Copper, Maximum data transfer rate: 1000 Mbit/s, Interface type: SFP. Power consumption (typical): 1.1 W. Width: 13.7 mm, Depth: 71.1 mm, Height: 14 mm

Brand Image Product code Product Stock Price from
Lanview

Lanview MO-C-ST1 network transceiver module Copper 1000 Mbit/s SFP
(show image)
MO-C-ST1 MO-C-ST1 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco GLC-ZX-SM= network transceiver module Fiber optic 1000 Mbit/s SFP 1550 nm
(show image)
GLC-ZX-SM= GLC-ZX-SM= 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco GLC-LH-SM= network transceiver module Fiber optic 1000 Mbit/s SFP 1355 nm
(show image)
GLC-LH-SM= GLC-LH-SM= 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Polska 1 distributor(s)
United Kingdom 1 distributor(s)