location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Cisco GE SFP, LC Connector SX Transceiver network media converter Internal 1000 Mbit/s 850 nm Multi-mode Stainless steel

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cisco Check ‘Cisco’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GE SFP, LC Connector SX Transceiver
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GLC-SX-MM=
Category:
Device which changes signals on a copper cable to signals that run on fiber, letting a company introduce fiber in the network without making other changes.
Network Media Converters Check ‘Cisco’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cisco: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 73239
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Cisco GE SFP, LC Connector SX Transceiver network media converter Internal 1000 Mbit/s 850 nm Multi-mode Stainless steel
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wired
  • - 1000 Mbit/s 550 m 850 nm
  • - Multi-mode LC
  • - Internal
  • - Stainless steel
Long product name Cisco GE SFP, LC Connector SX Transceiver network media converter Internal 1000 Mbit/s 850 nm Multi-mode Stainless steel :
The long product name of Cisco GE SFP, LC Connector SX Transceiver network media converter Internal 1000 Mbit/s 850 nm Multi-mode Stainless steel. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

GE SFP, LC Connector SX Transceiver
More>>>
Short summary description Cisco GE SFP, LC Connector SX Transceiver network media converter Internal 1000 Mbit/s 850 nm Multi-mode Stainless steel:
This short summary of the Cisco GE SFP, LC Connector SX Transceiver network media converter Internal 1000 Mbit/s 850 nm Multi-mode Stainless steel data-sheet is auto-generated and uses the product title and the first six key specs.

Cisco GE SFP, LC Connector SX Transceiver, 1000 Mbit/s, 1000Base-SX, IEEE 802.3ah, IEEE 802.3z, Ethernet 1000Base-SX, LC, Wired

Long summary description Cisco GE SFP, LC Connector SX Transceiver network media converter Internal 1000 Mbit/s 850 nm Multi-mode Stainless steel:
This is an auto-generated long summary of Cisco GE SFP, LC Connector SX Transceiver network media converter Internal 1000 Mbit/s 850 nm Multi-mode Stainless steel based on the first three specs of the first five spec groups.

Cisco GE SFP, LC Connector SX Transceiver. Maximum data transfer rate: 1000 Mbit/s, Converter input interface: 1000Base-SX, Networking standards: IEEE 802.3ah, IEEE 802.3z. Fiber optic connector: LC, Connectivity technology: Wired. Maximum transfer distance: 550 m, Wavelength: 850 nm, Fiber mode structure: Multi-mode. Product colour: Stainless steel. Weight: 75 g

Country Distributor
Polska 1 distributor(s)
United Kingdom 1 distributor(s)