location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Cisco DS-SFP-FC8G-LW= network transceiver module Fiber optic 8000 Mbit/s SFP+ 1310 nm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cisco Check ‘Cisco’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DS-SFP-FC8G-LW=
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DS-SFP-FC8G-LW=
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0882658204753 show
Category:
Device comprising both a transmitter and a receiver which are used in computer networks.
Network Transceiver Modules Check ‘Cisco’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cisco: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 56526
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Dec 2022 18:52:49
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Cisco DS-SFP-FC8G-LW= network transceiver module Fiber optic 8000 Mbit/s SFP+ 1310 nm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - SFP+ Fiber optic 8000 Mbit/s
  • - Wavelength: 1310 nm
  • - Hot-swap
Long product name Cisco DS-SFP-FC8G-LW= network transceiver module Fiber optic 8000 Mbit/s SFP+ 1310 nm :
The long product name of Cisco DS-SFP-FC8G-LW= network transceiver module Fiber optic 8000 Mbit/s SFP+ 1310 nm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2/4/8-Gbps Fibre Channel-Longwave, SFP+, LC, Spare
More>>>
Short summary description Cisco DS-SFP-FC8G-LW= network transceiver module Fiber optic 8000 Mbit/s SFP+ 1310 nm:
This short summary of the Cisco DS-SFP-FC8G-LW= network transceiver module Fiber optic 8000 Mbit/s SFP+ 1310 nm data-sheet is auto-generated and uses the product title and the first six key specs.

Cisco DS-SFP-FC8G-LW=, Fiber optic, 8000 Mbit/s, SFP+, LC, 9/125 µm, LW

Long summary description Cisco DS-SFP-FC8G-LW= network transceiver module Fiber optic 8000 Mbit/s SFP+ 1310 nm:
This is an auto-generated long summary of Cisco DS-SFP-FC8G-LW= network transceiver module Fiber optic 8000 Mbit/s SFP+ 1310 nm based on the first three specs of the first five spec groups.

Cisco DS-SFP-FC8G-LW=. SFP transceiver type: Fiber optic, Maximum data transfer rate: 8000 Mbit/s, Interface type: SFP+. Product colour: Stainless steel, Compatible products: Cisco MDS 9000. Width: 8.5 mm, Depth: 55.2 mm, Height: 13.8 mm. Number of products included: 1 pc(s)

Brand Image Product code Product Stock Price from
Cisco

Cisco QSFP-40G-SR-BD network transceiver module Fiber optic 40000 Mbit/s 918 nm
(show image)
QSFP-40G-SR-BD QSFP-40G-SR-BD 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco SFP-10G-ER network transceiver module Fiber optic 10000 Mbit/s SFP+ 1550 nm
(show image)
SFP-10G-ER SFP-10G-ER 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco QSFP-40G-CSR4 network transceiver module Fiber optic 40000 Mbit/s QSFP+ 850 nm
(show image)
QSFP-40G-CSR4 QSFP-40G-CSR4 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco QSFP-40G-SR4 network transceiver module Fiber optic 4000 Mbit/s QSFP+ 850 nm
(show image)
QSFP-40G-SR4 QSFP-40G-SR4 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco 8Gb/s SW SFP+ network transceiver module Fiber optic 8000 Mbit/s SFP+
(show image)
DS-SFP-FC8G-SW 8Gb/s SW SFP+ 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco DS-SFP-FC10G-SW= network transceiver module Fiber optic 10000 Mbit/s SFP+
(show image)
DS-SFP-FC10G-SW= DS-SFP-FC10G-SW= 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco DS-SFP-FC8G-LW network transceiver module Fiber optic 8000 Mbit/s SFP+ 1310 nm
(show image)
DS-SFP-FC8G-LW DS-SFP-FC8G-LW 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco DS-SFP-FC8G-ER= network transceiver module Fiber optic 8000 Mbit/s SFP+ 1550 nm
(show image)
DS-SFP-FC8G-ER= DS-SFP-FC8G-ER= 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco DS-SFP-8G-SW-4= network transceiver module Fiber optic 8000 Mbit/s SFP+ 850 nm
(show image)
DS-SFP-8G-SW-4= DS-SFP-8G-SW-4= 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco SFP-10G-SR network transceiver module Fiber optic 10000 Mbit/s SFP+ 850 nm
(show image)
SFP-10G-SR SFP-10G-SR 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 3 distributor(s)
España 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 5 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
Danmark 2 distributor(s)
Belgium 2 distributor(s)
Suomi 1 distributor(s)
Australia 2 distributor(s)
Deutschland 1 distributor(s)
United States 1 distributor(s)
México 1 distributor(s)