Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Cisco PrecisionHD 1920 x 1080pixels HDMI Black,Silver webcam

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cisco
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PrecisionHD
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CTS-PHD-1080P-KIT=
Category
A webcam is a digital video camera that has to be connected directly to a computer or network and cannot be used seperately. Webcams are perfect for video calling and chatting: finally you can see your faraway friends or family while talking/chatting! Network attached webcams can be used as affordable security cameras.
webcams
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cisco: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 11 Apr 2012
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 29390
This statistic is based on the 74536 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 11-04-12 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72815 free Open Icecat users .
Info modified on: 05 Oct 2017 13:38:53
The date of the most recent change of this product data-sheet in Icecat.
Long product name Cisco PrecisionHD 1920 x 1080pixels HDMI Black,Silver webcam :
The short editorial description of Cisco PrecisionHD 1920 x 1080pixels HDMI Black,Silver webcam

Cisco TelePresence PrecisionHD Camera - 1080p 12x
More>>>
Short summary description Cisco PrecisionHD 1920 x 1080pixels HDMI Black,Silver webcam:
This short summary of the Cisco PrecisionHD 1920 x 1080pixels HDMI Black,Silver webcam data-sheet is auto-generated and uses the product title and the first six key specs.
Cisco PrecisionHD, 1920 x 1080 pixels, 60 fps, 1080i,1080p, 12x, Auto/Manual, 72°
Long summary description Cisco PrecisionHD 1920 x 1080pixels HDMI Black,Silver webcam :

Cisco PrecisionHD. Maximum video resolution: 1920 x 1080 pixels, Maximum frame rate: 60 fps, Supported video modes: 1080i,1080p. Interface: HDMI, Colour of product: Black, Silver, Sensor type: CCD. Width: 212 mm, Depth: 138 mm, Height: 151 mm. Connector(s): HDMI/HD-SDI, Number of products included: 1 pc(s), Compatibility: TTC8-02

This is an auto-generated long summary of Cisco PrecisionHD 1920 x 1080pixels HDMI Black,Silver webcam based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Country Distributor
Österreich 1 distributor(s)
Switzerland 1 distributor(s)
United Kingdom 2 distributor(s)
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Belgium 1 distributor(s)
Polska 1 distributor(s)
Australia 1 distributor(s)