Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Cisco 2.40 GHz E5 2680 v4 120W 14C 35MB Cache DDR4 2400MHz

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cisco
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2.40 GHz E5 2680 v4 120W 14C 35MB Cache DDR4 2400MHz
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CSP-CPU-E52680E
Category
Does not fit in any category
Not Categorized
Data-sheet quality: only logistic data imported
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cisco: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 01 Jan 2017
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 76
This statistic is based on the 77204 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 01-01-17 Only sponsoring brands are included in the free Open Icecat content distribution as used by 75427 free Open Icecat users .
Info modified on: 01 Jan 2017
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Cisco 2.40 GHz E5 2680 v4 120W 14C 35MB Cache DDR4 2400MHz:
This short summary of the Cisco 2.40 GHz E5 2680 v4 120W 14C 35MB Cache DDR4 2400MHz data-sheet is auto-generated and uses the product title and the first six key specs.

Cisco 2.40 GHz E5 2680 v4 120W 14C 35MB Cache DDR4 2400MHz

Long summary description Cisco 2.40 GHz E5 2680 v4 120W 14C 35MB Cache DDR4 2400MHz:
This is an auto-generated long summary of Cisco 2.40 GHz E5 2680 v4 120W 14C 35MB Cache DDR4 2400MHz based on the first three specs of the first five spec groups.

Cisco 2.40 GHz E5 2680 v4 120W 14C 35MB Cache DDR4 2400MHz