Cisco logo

Cisco CP-PWR-CUBE-3= power adapter/inverter Indoor Blue

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
156823
Info modified on:
04 Jun 2023, 12:39:04
Warranty:
1 Year
Long product name Cisco CP-PWR-CUBE-3= power adapter/inverter Indoor Blue:

IP Phone Power Cube 3

Short summary description Cisco CP-PWR-CUBE-3= power adapter/inverter Indoor Blue:

Cisco CP-PWR-CUBE-3=, IP Phone, Indoor, 100-240 V, 50/60 Hz, Cisco 7902G, 7905G, 7910G, 7910G+SW, 7912G, 7914=, 7940G, 7960G, 7970G, 7971G-GE, 7985G, Blue

Long summary description Cisco CP-PWR-CUBE-3= power adapter/inverter Indoor Blue:

Cisco CP-PWR-CUBE-3=. Purpose: IP Phone, Power supply type: Indoor, Input voltage: 100-240 V. Product colour: Blue

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.