location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Cisco CP-7925G-AC-CH1-K9 IP phone Grey Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cisco Check ‘Cisco’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CP-7925G-AC-CH1-K9
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CP-7925G-AC-CH1-K9
Category:
An Internet Protocol (IP) phone, also known as a VoIP phone (Voice over IP) uses technologies for placing and transmitting telephone calls over an IP network, such as the Internet, instead of the traditional public switched telephone network (PSTN).
IP Phones Check ‘Cisco’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cisco: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24201
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Feb 2022 08:39:07
The date of the most recent change of this product data-sheet in Icecat.
Long product name Cisco CP-7925G-AC-CH1-K9 IP phone Grey Wi-Fi :
The long product name of Cisco CP-7925G-AC-CH1-K9 IP phone Grey Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Wireless IP Phone, Two-inch color display, Wi-Fi 802.11 a/b/g, Bluetooth 2.0
More>>>
Short summary description Cisco CP-7925G-AC-CH1-K9 IP phone Grey Wi-Fi:
This short summary of the Cisco CP-7925G-AC-CH1-K9 IP phone Grey Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Cisco CP-7925G-AC-CH1-K9, IP Phone, Grey, Wireless handset, Tone/Pulse, 5.08 cm (2"), 176 x 220 pixels

Long summary description Cisco CP-7925G-AC-CH1-K9 IP phone Grey Wi-Fi:
This is an auto-generated long summary of Cisco CP-7925G-AC-CH1-K9 IP phone Grey Wi-Fi based on the first three specs of the first five spec groups.

Cisco CP-7925G-AC-CH1-K9. Product type: IP Phone, Product colour: Grey, Handset type: Wireless handset. Dialing: Tone/Pulse. Display diagonal: 5.08 cm (2"), Display resolution: 176 x 220 pixels. Voice codecs: G.711a, G.722, G.729A, G.729ab, iLBC. Wi-Fi standards: 802.11a, 802.11b, 802.11g, Bluetooth version: 2.0+EDR, Networking standards: IEEE 802.11a, IEEE 802.11b, IEEE 802.11g

Country Distributor
United States 1 distributor(s)