Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Cisco SOHO 78 wired router

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cisco
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SOHO 78
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CISCOSOHO78
Category
With a router you can connect networks. Most people will use a router to connect their local (wireless) home or office network (LAN) with the Internet. The router makes sure that all computers on the local network can connect with one another, with shared resources and with the Internet and can be configured to forward requests for connections from computers on the internet to the appropriate local computer. In order to connect your local network to the internet via an ADSL or cable, you also need an (Ethernet) ADSL or cable modem if it is not built-in in the router, which is most likely to be the case.
Wired Routers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cisco: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9963
This statistic is based on the 85930 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 83968 free Open Icecat users.
Info modified on: 04 May 2019 14:41:29
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 year
Long product name Cisco SOHO 78 wired router :
The short editorial description of Cisco SOHO 78 wired router

Cisco SOHO 78 Multiuser Access Router, G.SHDSL, including IOS Firewall
More>>>
Short summary description Cisco SOHO 78 wired router:
This short summary of the Cisco SOHO 78 wired router data-sheet is auto-generated and uses the product title and the first six key specs.

Cisco SOHO 78, RIP-1,RIP-2, Power, 16 MB, 0 - 40 °C, 10 - 85%, 0.01 Gbit/s

Long summary description Cisco SOHO 78 wired router:
This is an auto-generated long summary of Cisco SOHO 78 wired router based on the first three specs of the first five spec groups.

Cisco SOHO 78. Routing protocols: RIP-1,RIP-2. LED indicators: Power. Internal memory: 16 MB. Maximum data transfer rate: 0.01 Gbit/s, Dimensions (WxDxH): 246 x 216 x 51 mm

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Customer service details