Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Fast Ethernet
- - Ethernet LAN (RJ-45) ports: 4
- - Web-based management
Long product name Cisco 887 wireless router Fast Ethernet
:
887 ADSL2/2+ Annex A Router, 3G, 802.11n, ETSI Compliant
The long product name of Cisco 887 wireless router Fast Ethernet. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
887 ADSL2/2+ Annex A Router, 3G, 802.11n, ETSI Compliant
More>>>
Short summary description Cisco 887 wireless router Fast Ethernet:
This short summary of the Cisco 887 wireless router Fast Ethernet data-sheet is auto-generated and uses the product title and the first six key specs.
Cisco 887, Ethernet LAN, ADSL
Long summary description Cisco 887 wireless router Fast Ethernet:
This is an auto-generated long summary of Cisco 887 wireless router Fast Ethernet based on the first three specs of the first five spec groups.
Cisco 887. Ethernet LAN interface type: Fast Ethernet, Ethernet LAN data rates: 10,100 Mbit/s, Networking standards: IEEE 802.11n. DSL specification: ADSL2/2+. Security algorithms: 128-bit WEP, 256-bit WEP, 3DES, DES. Certification: ETSI. Power consumption (typical): 60 W