Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Black
- - Fast Ethernet
- - Ethernet WAN
- - Ethernet LAN (RJ-45) ports: 4
- - Web-based management Quality of Service (QoS) support
Long product name Cisco 886G wireless router Fast Ethernet Black
:
886G - ADSL2/2+, 10/100 Mbps, IEEE 802.11b/g/n, Black
The long product name of Cisco 886G wireless router Fast Ethernet Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
886G - ADSL2/2+, 10/100 Mbps, IEEE 802.11b/g/n, Black
More>>>
Short summary description Cisco 886G wireless router Fast Ethernet Black:
This short summary of the Cisco 886G wireless router Fast Ethernet Black data-sheet is auto-generated and uses the product title and the first six key specs.
Cisco 886G, Ethernet LAN, ADSL, Black
Long summary description Cisco 886G wireless router Fast Ethernet Black:
This is an auto-generated long summary of Cisco 886G wireless router Fast Ethernet Black based on the first three specs of the first five spec groups.
Cisco 886G. Ethernet LAN interface type: Fast Ethernet, Ethernet LAN data rates: 10,100 Mbit/s, Networking standards: IEEE 802.11a, IEEE 802.11b. DSL specification: ADSL2/2+ Annex B. Security algorithms: 128-bit AES, 256-bit AES, 3DES, 802.1x RADIUS, SSL/TLS, WPA, WPA2. Routing protocols: EIGRP, HSRP, Management protocols: SNMP, Supported network protocols: PPPoE, ICMP, HTTP, SDP, PPPoA, IPv4, IPv6. Product colour: Black