location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Cisco 2901, Refurbished wired router Gigabit Ethernet Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cisco Check ‘Cisco’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2901, Refurbished
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CISCO2901/K9-RF
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0882658397653 show
Category:
With a router you can connect networks. Most people will use a router to connect their local (wireless) home or office network (LAN) with the Internet. The router makes sure that all computers on the local network can connect with one another, with shared resources and with the Internet and can be configured to forward requests for connections from computers on the internet to the appropriate local computer. In order to connect your local network to the internet via an ADSL or cable, you also need an (Ethernet) ADSL or cable modem if it is not built-in in the router, which is most likely to be the case.
Wired Routers Check ‘Cisco’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cisco: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23245
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 May 2024 06:13:28
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Cisco 2901, Refurbished wired router Gigabit Ethernet Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Ethernet WAN
  • - IEEE 802.1Q, IEEE 802.1ag, IEEE 802.3, IEEE 802.3ab, IEEE 802.3ah, IEEE 802.3u
  • - Gigabit Ethernet
  • - Web-based management
Long product name Cisco 2901, Refurbished wired router Gigabit Ethernet Black, Silver :
The long product name of Cisco 2901, Refurbished wired router Gigabit Ethernet Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2901, 2x Gigabit Ethernet, 4 EHWIC, 2 DSP, 1 ISM, 256MB CF, 512MB DRAM, IP Base, Refurbished
More>>>
Short summary description Cisco 2901, Refurbished wired router Gigabit Ethernet Black, Silver:
This short summary of the Cisco 2901, Refurbished wired router Gigabit Ethernet Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Cisco 2901, Refurbished, Ethernet WAN, Gigabit Ethernet, Black, Silver

Long summary description Cisco 2901, Refurbished wired router Gigabit Ethernet Black, Silver:
This is an auto-generated long summary of Cisco 2901, Refurbished wired router Gigabit Ethernet Black, Silver based on the first three specs of the first five spec groups.

Cisco 2901, Refurbished. Networking standards: IEEE 802.1Q, IEEE 802.1ag, IEEE 802.3, IEEE 802.3ab, IEEE 802.3ah, IEEE 802.3u, Ethernet interface type: Gigabit Ethernet, Cabling technology: 10/100/1000Base-T(X). Routing protocols: BGP, EIGRP, IGRP, IS-IS, MPLS, Supported protocols: IPv4, IPv6, OSPF, EIGRP, BGP, IS-IS, IGMPv3, PIM SM, PIM SSM, DDVMRP, IPSec, GRE, BVD,.... Flash memory: 256 MB, Internal memory: 512 MB, Compatible memory cards: CF. Product colour: Black, Silver, Rack capacity: 1U. Power consumption (typical): 40 W, Power source type: AC, AC input voltage: 100 - 240 V

Country Distributor
Nederland 1 distributor(s)
United Kingdom 2 distributor(s)
United States 1 distributor(s)