- - Ethernet WAN
- - IEEE 802.1Q, IEEE 802.3, IEEE 802.3af, IEEE 802.3ah, IEEE 802.3u
- - Gigabit Ethernet
- - EAP-FAST, EAP-MD5, EAP-SIM, EAP-TLS, EAP-TTLS, LEAP, PEAP, WPA, WPA2
1941 w/ 2x Gigabit Ethernet, 2 EHWIC slots, 1 ISM slot, 256MB CF, 512MB DRAM, IP Base License, Refurbished
Cisco CISCO1941/K9, Refurbished, Ethernet WAN, Gigabit Ethernet, Silver
Cisco CISCO1941/K9, Refurbished. Networking standards: IEEE 802.1Q, IEEE 802.3, IEEE 802.3af, IEEE 802.3ah, IEEE 802.3u, Ethernet interface type: Gigabit Ethernet, Cabling technology: 10/100/1000Base-T(X). Routing protocols: BGP, EIGRP, IGRP, IS-IS, OSPF, Management protocols: SNMP, RMON, Supported network protocols: IPSec. Security algorithms: EAP-FAST, EAP-MD5, EAP-SIM, EAP-TLS, EAP-TTLS, LEAP, PEAP, WPA, WPA2. Flash memory: 256 MB, Internal memory: 512 MB, Safety: UL 60950-1, CAN/CSA C22.2 No. 60950-1, EN 60950-1, AS/NZS 60950-1, IEC 60950-1. Product colour: Silver, Rack capacity: 2U