Cisco logo

Cisco 1811 wireless router Fast Ethernet Black, Blue, Stainless steel

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28290
Info modified on:
07 Mar 2024, 15:34:52
Long product name Cisco 1811 wireless router Fast Ethernet Black, Blue, Stainless steel:

Security router with dual 10/100 WAN ports, 8-port 10/100BASE-T switch, V.92 analog modem backup, Cisco IOS Advanced IP Services, 32 MB Flash, 128 MB DRAM, and integrated FCC-compliant 802.11a,b,g wireless capability

Short summary description Cisco 1811 wireless router Fast Ethernet Black, Blue, Stainless steel:

Cisco 1811, Ethernet LAN, Black, Blue, Stainless steel

Long summary description Cisco 1811 wireless router Fast Ethernet Black, Blue, Stainless steel:

Cisco 1811. Ethernet LAN interface type: Fast Ethernet, Ethernet LAN data rates: 10,100 Mbit/s, Cabling technology: 10/100Base-T(X). Security algorithms: 128-bit AES, 192-bit AES, 256-bit AES, 3DES, AES, DES, EAP-FAST, LEAP, WEP, WPA, WPA2, Firewall security: Cisco IOS. Product colour: Black, Blue, Stainless steel. Internal memory: 128 MB, Flash memory: 32 MB, Safety: UL 60950, CAN/CSA C22.2 No. 60950, IEC 60950-1, EN 60950-1, AS/NZS 60950. Width: 323.6 mm, Depth: 246.4 mm, Height: 48 mm

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.