location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Cisco CAB-L400-50-TNC-N coaxial cable LMR-400 15 m Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cisco Check ‘Cisco’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CAB-L400-50-TNC-N
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CAB-L400-50-TNC-N show
Show alternative article codes used in the online market place
Category:
Coaxial cable, also known as a coax, is a type of cable that has an inner conductor surrounded by a tubular insulating layer, surrounded by a tubular conducting shield. Many coaxial cables also have an insulating outer sheath or jacket. Various uses including home video equipment and ethernets.
Coaxial Cables Check ‘Cisco’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cisco: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 31888
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jan 2024 12:44:19
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Cisco CAB-L400-50-TNC-N coaxial cable LMR-400 15 m Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - LMR-400 15 m Black
  • - TNC Male Straight
  • - Female Straight
Long product name Cisco CAB-L400-50-TNC-N coaxial cable LMR-400 15 m Black :
The long product name of Cisco CAB-L400-50-TNC-N coaxial cable LMR-400 15 m Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

50ft, LMR-400 cable with a TNC male and N female connectors
More>>>
Short summary description Cisco CAB-L400-50-TNC-N coaxial cable LMR-400 15 m Black:
This short summary of the Cisco CAB-L400-50-TNC-N coaxial cable LMR-400 15 m Black data-sheet is auto-generated and uses the product title and the first six key specs.

Cisco CAB-L400-50-TNC-N, 15 m, LMR-400, TNC, Black

Long summary description Cisco CAB-L400-50-TNC-N coaxial cable LMR-400 15 m Black:
This is an auto-generated long summary of Cisco CAB-L400-50-TNC-N coaxial cable LMR-400 15 m Black based on the first three specs of the first five spec groups.

Cisco CAB-L400-50-TNC-N. Cable length: 15 m, Connector 1: TNC, Cable type: LMR-400. Quantity per pack: 1 pc(s)

Brand Image Product code Product Stock Price from
Cisco

Cisco 22.5m LL LMR 240 coaxial cable 23 m TNC Male TNC Female Black
(show image)
4G-CAB-LMR240-75= 22.5m LL LMR 240 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco 15m LL LMR 240 coaxial cable TNC Male TNC Female Black
(show image)
4G-CAB-LMR240-50= 15m LL LMR 240 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Australia 1 distributor(s)