location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Cisco C3KX-PWR-1100WAC power supply unit 1100 W Black, Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cisco Check ‘Cisco’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C3KX-PWR-1100WAC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C3KX-PWR-1100WAC show
Show alternative article codes used in the online market place
Category:
A power supply unit (PSU) converts mains AC to low-voltage regulated DC power for the internal components of a computer.
Power Supply Units Check ‘Cisco’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cisco: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 42144
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:43:23
The date of the most recent change of this product data-sheet in Icecat.
Long product name Cisco C3KX-PWR-1100WAC power supply unit 1100 W Black, Grey :
The long product name of Cisco C3KX-PWR-1100WAC power supply unit 1100 W Black, Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

C3KX-PWR-1100WAC, 1100W AC power supply
More>>>
Short summary description Cisco C3KX-PWR-1100WAC power supply unit 1100 W Black, Grey:
This short summary of the Cisco C3KX-PWR-1100WAC power supply unit 1100 W Black, Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Cisco C3KX-PWR-1100WAC, 1100 W, 115 - 240 V, 50 - 60 Hz, 12-6 A, 10 ms, 500000 h

Long summary description Cisco C3KX-PWR-1100WAC power supply unit 1100 W Black, Grey:
This is an auto-generated long summary of Cisco C3KX-PWR-1100WAC power supply unit 1100 W Black, Grey based on the first three specs of the first five spec groups.

Cisco C3KX-PWR-1100WAC. Total power: 1100 W, AC input voltage: 115 - 240 V, AC input frequency: 50 - 60 Hz. Mean time between failures (MTBF): 500000 h, Safety: UL 60950-1, CAN/CSA-C22.2 No. 60950-1, EN 60950-1, IEC 60950-1, CCC, Compatible products: Catalyst 3750-X & 3560-X Series. Product colour: Black, Grey. Weight: 1.6 kg. Dimensions (WxDxH): 83 x 336 x 35 mm, Heat dissipation: 3793 BTU/h, Operating altitude: 0 - 3000 m

Country Distributor
United States 1 distributor(s)