Cisco logo

Cisco ASR 1004 wired router Grey

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24339
Info modified on:
07 Mar 2024, 15:34:52
Long product name Cisco ASR 1004 wired router Grey:

ASR1004, VPN Bundle w/ ESP-20G, RP1, SIP10, AESK9

Short summary description Cisco ASR 1004 wired router Grey:

Cisco ASR 1004, Ethernet WAN, Grey

Long summary description Cisco ASR 1004 wired router Grey:

Cisco ASR 1004. Firewall security: IPv6. Internal memory: 16 MB, Heat dissipation: 3483 BTU/h, Safety: UL60950-1 CSA, C22.2 No. 60950-1-03, EN 60950-1, IEC 60950-1, AS/NZS 60950.1. Product colour: Grey, Rack capacity: 4U. Power source type: AC, AC input voltage: 120 - 240 V, AC input frequency: 50 - 60 Hz. Width: 437.4 mm, Depth: 461 mm, Height: 177.8 mm

Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.