Cisco logo

Cisco ASR1002X-20G-SHAK9 network equipment chassis 2U Grey

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14803
Info modified on:
09 Mar 2024, 14:04:25
Long product name Cisco ASR1002X-20G-SHAK9 network equipment chassis 2U Grey:

ASR1002-X, 20G, Sec+HA Bundle, K9, AES license

Short summary description Cisco ASR1002X-20G-SHAK9 network equipment chassis 2U Grey:

Cisco ASR1002X-20G-SHAK9, 0 - 40 °C, -40 - 70 °C, 10 - 85%, 5 - 95%, 439.4 mm, 489 mm

Long summary description Cisco ASR1002X-20G-SHAK9 network equipment chassis 2U Grey:

Cisco ASR1002X-20G-SHAK9. Width: 439.4 mm, Depth: 489 mm, Height: 88.9 mm

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.