location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Cisco ASR 1001 wired router Gigabit Ethernet Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cisco Check ‘Cisco’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ASR 1001
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ASR1001
Category:
With a router you can connect networks. Most people will use a router to connect their local (wireless) home or office network (LAN) with the Internet. The router makes sure that all computers on the local network can connect with one another, with shared resources and with the Internet and can be configured to forward requests for connections from computers on the internet to the appropriate local computer. In order to connect your local network to the internet via an ADSL or cable, you also need an (Ethernet) ADSL or cable modem if it is not built-in in the router, which is most likely to be the case.
Wired Routers Check ‘Cisco’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cisco: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 63285
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:43:34
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Cisco ASR 1001 wired router Gigabit Ethernet Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Ethernet WAN
  • - Gigabit Ethernet
  • - Web-based management
Long product name Cisco ASR 1001 wired router Gigabit Ethernet Grey :
The long product name of Cisco ASR 1001 wired router Gigabit Ethernet Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ASR 1001 System, Crypto, 4 built-in GE, Dual P/S
More>>>
Short summary description Cisco ASR 1001 wired router Gigabit Ethernet Grey:
This short summary of the Cisco ASR 1001 wired router Gigabit Ethernet Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Cisco ASR 1001, Ethernet WAN, Gigabit Ethernet, Grey

Long summary description Cisco ASR 1001 wired router Gigabit Ethernet Grey:
This is an auto-generated long summary of Cisco ASR 1001 wired router Gigabit Ethernet Grey based on the first three specs of the first five spec groups.

Cisco ASR 1001. Ethernet interface type: Gigabit Ethernet, Cabling technology: 10/100/1000Base-T(X), Ethernet LAN data rates: 10,100,1000 Mbit/s. Internal memory: 8192 MB, Safety: UL60950-1 CSA, C22.2 No. 60950-1-03, EN 60950-1, IEC 60950-1, AS/NZS 60950.1, Certification: FCC 47CFR15 Class A AS/NZS CISPR 22 CISPR 22 Class A EN55022 Class A ICES-003 Class A VCCI Class A.... Product colour: Grey, Rack capacity: 1U. Power consumption (typical): 250 W, Power source type: AC, AC input voltage: 85 - 264 V. Width: 439.4 mm, Depth: 461.5 mm, Height: 43.4 mm

Brand Image Product code Product Stock Price from
Cisco

Cisco ASR1006 wired router Grey
(show image)
ASR1006 ASR1006 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
United States 1 distributor(s)