Cisco logo

Cisco ASR1001-PWR-AC network switch component Power supply

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21700
Info modified on:
14 Mar 2024, 17:58:02
Long product name Cisco ASR1001-PWR-AC network switch component Power supply:

ASR1001-X AC Power Supply

Short summary description Cisco ASR1001-PWR-AC network switch component Power supply:

Cisco ASR1001-PWR-AC, Power supply, Grey, Cisco ASR 1001-X, 250 W, 85 - 264 V, 47/63 Hz

Long summary description Cisco ASR1001-PWR-AC network switch component Power supply:

Cisco ASR1001-PWR-AC. Product type: Power supply, Product colour: Grey, Compatibility: Cisco ASR 1001-X. Total power: 250 W, AC input voltage: 85 - 264 V, AC input frequency: 47/63 Hz

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.