location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Cisco ASA5585-S10P10-K9 hardware firewall 2U 5 Gbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cisco Check ‘Cisco’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ASA5585-S10P10-K9
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ASA5585-S10P10-K9 show
Show alternative article codes used in the online market place
Category:
By placing a firewall between your local network (LAN/WLAN) and the Internet, you can make it very hard for hackers to gain access to your local network. That is, if you have configured your firewall correctly. This can be especially important for businesses and people with sensitive information on their computer systems. A very neat function most hardware firewalls have is the ability to securely connect the local area network to other local area networks in different locations over the Internet, thus creating a Virtual Private Network (VPN). With VPN you can safely share network resources with remote offices or play games with your friends as if you were on the same LAN!
Hardware Firewalls Check ‘Cisco’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cisco: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16239
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:59:21
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Cisco ASA5585-S10P10-K9 hardware firewall 2U 5 Gbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2U Firewall throughput: 5000 Mbit/s
  • - 5450 BTU/h
  • - Wired
  • - 12288 MB
Long product name Cisco ASA5585-S10P10-K9 hardware firewall 2U 5 Gbit/s :
The long product name of Cisco ASA5585-S10P10-K9 hardware firewall 2U 5 Gbit/s. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ASA 5585-X Firewall Edition SSP-10 (IPS SSP-10 bundle includes 8 Gigabit Ethernet interfaces, 2 Gigabit Ethernet management interfaces, 5000 IPsec VPN peers, 2 SSL VPN peers, 3DES/AES license)
More>>>
Short summary description Cisco ASA5585-S10P10-K9 hardware firewall 2U 5 Gbit/s:
This short summary of the Cisco ASA5585-S10P10-K9 hardware firewall 2U 5 Gbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

Cisco ASA5585-S10P10-K9, 5 Gbit/s, 5450 BTU/h, 65 dB, 47CFR Part 15 (CFR 47) Class A, AS/NZS CISPR22 Class A, CISPR2 2 Class A, EN55022 Class A, ICES003..., 3DES, AES, Wired

Long summary description Cisco ASA5585-S10P10-K9 hardware firewall 2U 5 Gbit/s:
This is an auto-generated long summary of Cisco ASA5585-S10P10-K9 hardware firewall 2U 5 Gbit/s based on the first three specs of the first five spec groups.

Cisco ASA5585-S10P10-K9. Firewall throughput: 5 Gbit/s. Heat dissipation: 5450 BTU/h, Noise level: 65 dB, Certification: 47CFR Part 15 (CFR 47) Class A, AS/NZS CISPR22 Class A, CISPR2 2 Class A, EN55022 Class A, ICES003.... Security algorithms: 3DES, AES. Connectivity technology: Wired. Internal memory: 12288 MB

Country Distributor
United Kingdom 1 distributor(s)
United States 1 distributor(s)