Cisco logo

Cisco ASA5540-K8 hardware firewall 1U 0.65 Gbit/s

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30094
Info modified on:
20 Feb 2024, 15:28:09
Long product name Cisco ASA5540-K8 hardware firewall 1U 0.65 Gbit/s:

ASA 5540, SW, HA, 4 Gigabit Ethernet interfaces, 1 Fast Ethernet interface, DES License

Short summary description Cisco ASA5540-K8 hardware firewall 1U 0.65 Gbit/s:

Cisco ASA5540-K8, 0.65 Gbit/s, 1 Gbit/s, 0.325 Gbit/s, 1024 MB, 60 dB, DES

Long summary description Cisco ASA5540-K8 hardware firewall 1U 0.65 Gbit/s:

Cisco ASA5540-K8. Firewall throughput: 0.65 Gbit/s, Maximum data transfer rate: 1 Gbit/s, VPN throughput: 0.325 Gbit/s. Internal memory: 1024 MB, Noise level: 60 dB. Security algorithms: DES. Connectivity technology: Wired. Storage media type: Flash, Flash memory: 64 MB

Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.