Cisco logo

Cisco ASA 5540 IPS Edition hardware firewall 1U 0.65 Gbit/s

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29541
Info modified on:
07 Mar 2024, 15:34:52
Long product name Cisco ASA 5540 IPS Edition hardware firewall 1U 0.65 Gbit/s:

ASA 5540 IPS Edition w/ AIP-SSM-40, 4 Gigabit Ethernet interfaces, 1 Fast Ethernet interface, 3DES/AES License

Short summary description Cisco ASA 5540 IPS Edition hardware firewall 1U 0.65 Gbit/s:

Cisco ASA 5540 IPS Edition, 0.65 Gbit/s, 1 Gbit/s, 0.325 Gbit/s, 650 Mbit/s, 1024 MB, 648 BTU/h

Long summary description Cisco ASA 5540 IPS Edition hardware firewall 1U 0.65 Gbit/s:

Cisco ASA 5540 IPS Edition. Firewall throughput: 0.65 Gbit/s, Maximum data transfer rate: 1 Gbit/s, VPN throughput: 0.325 Gbit/s. Internal memory: 1024 MB, Heat dissipation: 648 BTU/h, Noise level: 60 dB. Security algorithms: 3DES, AES. Supported network protocols: IPSec. Connectivity technology: Wired

Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.