location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Cisco ASA 5505 hardware firewall 1U 0.15 Gbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cisco Check ‘Cisco’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ASA 5505
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ASA5505-BUN-K9 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0882658082238 show
Category:
By placing a firewall between your local network (LAN/WLAN) and the Internet, you can make it very hard for hackers to gain access to your local network. That is, if you have configured your firewall correctly. This can be especially important for businesses and people with sensitive information on their computer systems. A very neat function most hardware firewalls have is the ability to securely connect the local area network to other local area networks in different locations over the Internet, thus creating a Virtual Private Network (VPN). With VPN you can safely share network resources with remote offices or play games with your friends as if you were on the same LAN!
Hardware Firewalls Check ‘Cisco’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cisco: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 72390
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:59:27
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Cisco ASA 5505 hardware firewall 1U 0.15 Gbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1U Firewall throughput: 150 Mbit/s
  • - 72 BTU/h
  • - 10 user(s)
  • - Wired
  • - 512 MB
Long product name Cisco ASA 5505 hardware firewall 1U 0.15 Gbit/s :
The long product name of Cisco ASA 5505 hardware firewall 1U 0.15 Gbit/s. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

8 Fast Ethernet, 2 x PoE, 150 Mbps, 3 VLANs, 1 SSC, 3 x USB 2.0, 512 MB, 128 MB flash, 1.8 kg, 3DES/AES license, 10 users Bundle
More>>>
Short summary description Cisco ASA 5505 hardware firewall 1U 0.15 Gbit/s:
This short summary of the Cisco ASA 5505 hardware firewall 1U 0.15 Gbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

Cisco ASA 5505, 0.15 Gbit/s, 0.1 Gbit/s, 72 BTU/h, FCC, CE, VCCI ITE, CISPR 22, EN 60950, EN 61000-3-2, IEC 60950, EN 61000-3-3, UL 60950, CSA 22.2..., 10 user(s), 3DES, AES

Long summary description Cisco ASA 5505 hardware firewall 1U 0.15 Gbit/s:
This is an auto-generated long summary of Cisco ASA 5505 hardware firewall 1U 0.15 Gbit/s based on the first three specs of the first five spec groups.

Cisco ASA 5505. Firewall throughput: 0.15 Gbit/s, VPN throughput: 0.1 Gbit/s. Heat dissipation: 72 BTU/h, Certification: FCC, CE, VCCI ITE, CISPR 22, EN 60950, EN 61000-3-2, IEC 60950, EN 61000-3-3, UL 60950, CSA 22.2.... Number of users: 10 user(s). Security algorithms: 3DES, AES. Connectivity technology: Wired

Source Testseek summary Average rating
Reviews
Updated:
2011-08-24 01:28:33
Uk has collected 2 expert reviews for Cisco ASA 5505 hardware firewall 1U 0.15 Gbit/s and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Brand Image Product code Product Stock Price from
Cisco

Cisco ASA 5510 hardware firewall 1U 0.3 Gbit/s
(show image)
ASA5510-AIP20SP-K8 ASA 5510 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco ASA 5510 hardware firewall 1U 0.3 Gbit/s
(show image)
ASA5510-AIP10SP-K8 ASA 5510 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco ASA 5510 hardware firewall 1U 0.3 Gbit/s
(show image)
ASA5510-AIP10SP-K9 ASA 5510 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco ASA 5510 hardware firewall 1U 0.3 Gbit/s
(show image)
ASA5510-AIP20SP-K9 ASA 5510 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco ASA 5510 hardware firewall 1U 0.3 Gbit/s
(show image)
ASA5510-AIP10-K8 ASA 5510 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco ASA 5505 hardware firewall 1U 0.15 Gbit/s
(show image)
ASA5505-K8 ASA 5505 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco ASA 5510 hardware firewall 1U 0.3 Gbit/s
(show image)
ASA5510-AIP10-DCK9 ASA 5510 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco ASA 5510 hardware firewall 1U 0.3 Gbit/s
(show image)
ASA5510-CSC10-K8 ASA 5510 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco ASA 5510 hardware firewall 1U 0.3 Gbit/s
(show image)
ASA5510-DC-K8 ASA 5510 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco ASA5510-SSL50-K9 hardware firewall 1U 0.3 Gbit/s
(show image)
ASA5510-SSL50-K9 ASA5510-SSL50-K9 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)