Long product name Cisco AS5350XM 2E1 60 DSPS IP+IOS gateway/controller
:
Data/AS5350XM 2E1 60 DSPS IP+IOS
The short editorial description of Cisco AS5350XM 2E1 60 DSPS IP+IOS gateway/controller
Data/AS5350XM 2E1 60 DSPS IP+IOS
More>>>
Short summary description Cisco AS5350XM 2E1 60 DSPS IP+IOS gateway/controller:
This short summary of the Cisco AS5350XM 2E1 60 DSPS IP+IOS gateway/controller data-sheet is auto-generated and uses the product title and the first six key specs.
Cisco AS5350XM 2E1 60 DSPS IP+IOS, 45 x 445 x 520 mm, 1024 MB, T1: 2, 4, 8 T1 G.711: 16, CT3 (672) E1: 2, 4, 8 E1 G.711: 12, - 10/100/1000 Ethernet - T1: 2, 4, 8 - E1: 2, 4, 8
Long summary description Cisco AS5350XM 2E1 60 DSPS IP+IOS gateway/controller:
This is an auto-generated long summary of Cisco AS5350XM 2E1 60 DSPS IP+IOS gateway/controller based on the first three specs of the first five spec groups.
Cisco AS5350XM 2E1 60 DSPS IP+IOS. Dimensions (WxDxH): 45 x 445 x 520 mm. Internal memory: 1024 MB. Voice features: T1: 2, 4, 8 T1 G.711: 16, CT3 (672) E1: 2, 4, 8 E1 G.711: 12. I/O ports: - 10/100/1000 Ethernet - T1: 2, 4, 8 - E1: 2, 4, 8