Cisco Aironet 3600i 1000 Mbit/s White Power over Ethernet (PoE)
Product Brochure/Datasheet
(0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Cisco Aironet 3600i 1000 Mbit/s White Power over Ethernet (PoE)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - 2.4 GHz
- - 5 GHz
- - Maximum data transfer rate: 1000 Mbit/s
- - IEEE 802.11a, IEEE 802.11b, IEEE 802.11d, IEEE 802.11g, IEEE 802.11h, IEEE 802.11i, IEEE 802.11n, IEEE 802.1x
- - AES, EAP-FAST, EAP-PEAP, EAP-SIM, EAP-TLS, EAP-TTLS, MSCHAPv2, PEAP, TKIP, WPA, WPA2
- - Power over Ethernet (PoE)
- - Integrated antenna
Long product name Cisco Aironet 3600i 1000 Mbit/s White Power over Ethernet (PoE)
:
The long product name of Cisco Aironet 3600i 1000 Mbit/s White Power over Ethernet (PoE). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Dual-band controller-based 802.11a/g/n, T regulatory domain, Internal Antennas
More>>>
Short summary description Cisco Aironet 3600i 1000 Mbit/s White Power over Ethernet (PoE):
This short summary of the Cisco Aironet 3600i 1000 Mbit/s White Power over Ethernet (PoE) data-sheet is auto-generated and uses the product title and the first six key specs.
Cisco Aironet 3600i, 1000 Mbit/s, 450 Mbit/s, 10,100,1000 Mbit/s, 2.412 - 2.462, 5.28 - 5.32, 5.5 - 5.7, 5.745 - 5.825 GHz, IEEE 802.11a, IEEE 802.11b, IEEE 802.11d, IEEE 802.11g, IEEE 802.11h, IEEE 802.11i, IEEE 802.11n,..., 27 channels
Long summary description Cisco Aironet 3600i 1000 Mbit/s White Power over Ethernet (PoE):
This is an auto-generated long summary of Cisco Aironet 3600i 1000 Mbit/s White Power over Ethernet (PoE) based on the first three specs of the first five spec groups.
Cisco Aironet 3600i. Maximum data transfer rate: 1000 Mbit/s, Wi-Fi data rate (max): 450 Mbit/s, Ethernet LAN data rates: 10,100,1000 Mbit/s. Security algorithms: AES, EAP-FAST, EAP-PEAP, EAP-SIM, EAP-TLS, EAP-TTLS, MSCHAPv2, PEAP, TKIP, WPA, WPA2. AC input voltage: 100 - 240 V, AC input frequency: 50 - 60 Hz, Output voltage: 44 - 57 V. Placement: Ceiling, Wall, Product colour: White, Certification: UL 60950-1 CAN/CSA-C22.2 No. 60950-1 UL 2043 IEC 60950-1 EN 60950-1 EN 50155. Antenna features: Integrated antenna, Antenna gain level (max): 4 dBi