Product Brochure/Datasheet
(0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - 2.4 GHz
- - 5 GHz
- - Maximum data transfer rate: 1000 Mbit/s
- - IEEE 802.11a, IEEE 802.11b, IEEE 802.11d, IEEE 802.11g, IEEE 802.11h, IEEE 802.11i, IEEE 802.11n, IEEE 802.1x, IEEE 802.3, IEEE 802.3ab, IEEE 802.3af, IEEE 802.3u
- - 802.1x RADIUS, AES, EAP-FAST, EAP-PEAP, EAP-SIM, EAP-TLS, EAP-TTLS, MSCHAPv2, TKIP, WPA, WPA2
- - Integrated antenna
Long product name Cisco Aironet 2602i 1000 Mbit/s White
:
Aironet 2600, Dual-band, 802.11a/g/n/, 2.4/5GHz, Controller-based Regulatory domain S
The long product name of Cisco Aironet 2602i 1000 Mbit/s White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Aironet 2600, Dual-band, 802.11a/g/n/, 2.4/5GHz, Controller-based Regulatory domain S
More>>>
Short summary description Cisco Aironet 2602i 1000 Mbit/s White:
This short summary of the Cisco Aironet 2602i 1000 Mbit/s White data-sheet is auto-generated and uses the product title and the first six key specs.
Cisco Aironet 2602i, 2.4 GHz, 5 GHz, 1000 Mbit/s, 802.1x RADIUS, AES, EAP-FAST, EAP-PEAP, EAP-SIM, EAP-TLS, EAP-TTLS, MSCHAPv2, TKIP, WPA, WPA2, 10,100,1000 Mbit/s
Long summary description Cisco Aironet 2602i 1000 Mbit/s White:
This is an auto-generated long summary of Cisco Aironet 2602i 1000 Mbit/s White based on the first three specs of the first five spec groups.
Cisco Aironet 2602i. 2.4 GHz, 5 GHz, Maximum data transfer rate: 1000 Mbit/s. Security algorithms: 802.1x RADIUS, AES, EAP-FAST, EAP-PEAP, EAP-SIM, EAP-TLS, EAP-TTLS, MSCHAPv2, TKIP, WPA, WPA2. Ethernet LAN data rates: 10,100,1000 Mbit/s. Product colour: White