location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Cisco Aironet 1850 2000 Mbit/s White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cisco Check ‘Cisco’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Aironet 1850
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AIR-AP1852E-D-K9C show
Show alternative article codes used in the online market place
Category:
With a WLAN (Wireless Local Area Network) access point you can build your own wireless network and share network resources like printers and storage space. You can even share one internet connection with your entire wireless local area network by connecting your access point (by Ethernet) to your (A)DSL or cable modem with built in router/DHCP server!
Wireless Access Points Check ‘Cisco’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cisco: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3979
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Cisco Aironet 1850 2000 Mbit/s White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2.4 GHz
  • - 5 GHz
  • - Maximum data transfer rate: 2000 Mbit/s
  • - IEEE 802.11a, IEEE 802.11ac, IEEE 802.11b, IEEE 802.11d, IEEE 802.11g, IEEE 802.11h, IEEE 802.11i, IEEE 802.11n, IEEE 802.1x, IEEE 802.3af, IEEE 802.3at
  • - WPA, WPA2
  • - Detachable antenna
Long product name Cisco Aironet 1850 2000 Mbit/s White :
The long product name of Cisco Aironet 1850 2000 Mbit/s White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Aironet 1850, external antennas, Dual-band, controller-based 802.11a/g/n/ac, Wave 2, regulatory domain D, Configurable
More>>>
Short summary description Cisco Aironet 1850 2000 Mbit/s White:
This short summary of the Cisco Aironet 1850 2000 Mbit/s White data-sheet is auto-generated and uses the product title and the first six key specs.

Cisco Aironet 1850, 2.4 GHz, 5 GHz, 2000 Mbit/s, WPA, WPA2, 10,100,1000 Mbit/s

Long summary description Cisco Aironet 1850 2000 Mbit/s White:
This is an auto-generated long summary of Cisco Aironet 1850 2000 Mbit/s White based on the first three specs of the first five spec groups.

Cisco Aironet 1850. 2.4 GHz, 5 GHz, Maximum data transfer rate: 2000 Mbit/s. Security algorithms: WPA, WPA2. Ethernet LAN data rates: 10,100,1000 Mbit/s. Product colour: White