Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Cisco air ant 4941 2.2 dbi network antenna

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cisco
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
air ant 4941 2.2 dbi
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AIR-ANT4941
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
7463203803534
Category
Device which creates a wireless network by sending out radio waves across a certain range.
Network Antennas
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cisco: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 144843
This statistic is based on the 85999 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84024 free Open Icecat users.
Info modified on: 05 May 2019 02:19:07
The date of the most recent change of this product data-sheet in Icecat.
Long product name Cisco air ant 4941 2.2 dbi network antenna :
The short editorial description of Cisco air ant 4941 2.2 dbi network antenna

Cisco Aironet 2.4 GHz Articulated Dipole Antenna (AIR-ANT4941)
More>>>
Short summary description Cisco air ant 4941 2.2 dbi network antenna:
This short summary of the Cisco air ant 4941 2.2 dbi network antenna data-sheet is auto-generated and uses the product title and the first six key specs.

Cisco air ant 4941 2.2 dbi, 0 - 60 °C, 200 g

Long summary description Cisco air ant 4941 2.2 dbi network antenna:
This is an auto-generated long summary of Cisco air ant 4941 2.2 dbi network antenna based on the first three specs of the first five spec groups.

Cisco air ant 4941 2.2 dbi. Weight: 200 g

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Country Distributor
Nederland 1 distributor(s)
United Kingdom 7 distributor(s)
Portugal 1 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Magyarország 3 distributor(s)
Italia 2 distributor(s)
Sverige 1 distributor(s)
Polska 2 distributor(s)
Deutschland 4 distributor(s)
Österreich 1 distributor(s)
Switzerland 2 distributor(s)
Chile 1 distributor(s)
México 1 distributor(s)
Perú 1 distributor(s)
Uruguay 1 distributor(s)
Danmark 1 distributor(s)
Belgium 1 distributor(s)
Suomi 1 distributor(s)
Australia 3 distributor(s)
Bulgaria 1 distributor(s)
Customer service details