Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Cisco 8.5 DBI ANTENNA network antenna 9 dBi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cisco
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
8.5 DBI ANTENNA
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AIR-ANT3549
Category
Device which creates a wireless network by sending out radio waves across a certain range.
Network Antennas
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cisco: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12181
This statistic is based on the 86081 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84076 free Open Icecat users.
Info modified on: 18 Apr 2019 03:32:04
The date of the most recent change of this product data-sheet in Icecat.
Long product name Cisco 8.5 DBI ANTENNA network antenna 9 dBi :
The short editorial description of Cisco 8.5 DBI ANTENNA network antenna 9 dBi

8.5 DBI ANTENNA HEMISPHERICAL PATCH
More>>>
Short summary description Cisco 8.5 DBI ANTENNA network antenna 9 dBi:
This short summary of the Cisco 8.5 DBI ANTENNA network antenna 9 dBi data-sheet is auto-generated and uses the product title and the first six key specs.

Cisco 8.5 DBI ANTENNA, 9 dBi, 2.4 GHz, 0 - 45 °C, 150 g, 124 x 124

Long summary description Cisco 8.5 DBI ANTENNA network antenna 9 dBi:
This is an auto-generated long summary of Cisco 8.5 DBI ANTENNA network antenna 9 dBi based on the first three specs of the first five spec groups.

Cisco 8.5 DBI ANTENNA. Antenna gain level (max): 9 dBi, Frequency band: 2.4 GHz. Weight: 150 g. Dimensions (WxDxH): 124 x 124

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Customer service details