location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Cisco 7600 Series SPA Interface Processor-600 network switch component

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cisco Check ‘Cisco’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
7600 Series SPA Interface Processor-600
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7600-SIP-600=
Category:
A network switch is a computer networking device that links network segments or network devices. The term commonly refers to a multi-port network bridge that processes and routes data at the data link layer (layer 2) of the OSI model. Switches that additionally process data at the network layer (layer 3) and above are often called layer-3 switches or multilayer switches. A network switch is made up of network switch components.
Network Switch Components Check ‘Cisco’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cisco: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24177
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name Cisco 7600 Series SPA Interface Processor-600 network switch component :
The long product name of Cisco 7600 Series SPA Interface Processor-600 network switch component. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

7600 Series SPA Interface Processor-600
More>>>
Short summary description Cisco 7600 Series SPA Interface Processor-600 network switch component:
This short summary of the Cisco 7600 Series SPA Interface Processor-600 network switch component data-sheet is auto-generated and uses the product title and the first six key specs.

Cisco 7600 Series SPA Interface Processor-600, UL 60950, CSA C22.2 No. 60950, EN60950, TS001, IEC 60950, AS/NZS3260, 10 Gbit/s, 10 Gigabit Ethernet, Wired, IEEE 802.1q, 1024 MB

Long summary description Cisco 7600 Series SPA Interface Processor-600 network switch component:
This is an auto-generated long summary of Cisco 7600 Series SPA Interface Processor-600 network switch component based on the first three specs of the first five spec groups.

Cisco 7600 Series SPA Interface Processor-600. Safety: UL 60950, CSA C22.2 No. 60950, EN60950, TS001, IEC 60950, AS/NZS3260. Data transfer rate: 10 Gbit/s, Data link protocols: 10 Gigabit Ethernet, Connectivity technology: Wired. Internal memory: 1024 MB. Power consumption (typical): 341 W. Dimensions (WxDxH): 390.5 x 406.4 x 44.5 mm, Weight: 5.9 kg

Country Distributor
Danmark 2 distributor(s)