location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Cisco EPC2203 modem

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cisco Check ‘Cisco’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EPC2203
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4011095
Category:
Device which converts digital data from computers into electric signals which can be transmitted over a telephone line, and convert electric signals which it receives into digital data for computers.
Modems Check ‘Cisco’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cisco: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 31378
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Cisco EPC2203 modem
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Maximum data transfer rate: 55.2 Mbit/s
  • - DC-in jack
  • - Power requirements: 230 VAC/50 Hz, 12 VDC/1 A
Long product name Cisco EPC2203 modem :
The long product name of Cisco EPC2203 modem. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2-Line VoIP Cable Modem with EMTA for International markets, Fast Ethernet, 2x RJ-11
More>>>
Short summary description Cisco EPC2203 modem:
This short summary of the Cisco EPC2203 modem data-sheet is auto-generated and uses the product title and the first six key specs.

Cisco EPC2203, 55.2 Mbit/s, MGCP/NCS, 128-QAM, 16-QAM, 32-QAM, 64-QAM, 8-QAM, QPSK, 0.108 - 0.862 GHz, 0 - 40 °C, 0 - 90%

Long summary description Cisco EPC2203 modem:
This is an auto-generated long summary of Cisco EPC2203 modem based on the first three specs of the first five spec groups.

Cisco EPC2203. Maximum data transfer rate: 55.2 Mbit/s. Supported protocols: MGCP/NCS. Modulation: 128-QAM, 16-QAM, 32-QAM, 64-QAM, 8-QAM, QPSK, Frequency range: 0.108 - 0.862 GHz. Power requirements: 230 VAC/50 Hz, 12 VDC/1 A. LED indicators: Link, Power