Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Optical 800 DPI Pink
- - USB Type-A
- - Buttons quantity: 3
Long product name Cirkuit Planet Optic Hanna mouse USB Type-A Optical 800 DPI
:
Mouse Optic Hanna
The long product name of Cirkuit Planet Optic Hanna mouse USB Type-A Optical 800 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Mouse Optic Hanna
More>>>
Short summary description Cirkuit Planet Optic Hanna mouse USB Type-A Optical 800 DPI:
This short summary of the Cirkuit Planet Optic Hanna mouse USB Type-A Optical 800 DPI data-sheet is auto-generated and uses the product title and the first six key specs.
Cirkuit Planet Mouse Optic Hanna, Optical, USB Type-A, 800 DPI, Pink
Long summary description Cirkuit Planet Optic Hanna mouse USB Type-A Optical 800 DPI:
This is an auto-generated long summary of Cirkuit Planet Optic Hanna mouse USB Type-A Optical 800 DPI based on the first three specs of the first five spec groups.
Cirkuit Planet Mouse Optic Hanna. Movement detection technology: Optical, Device interface: USB Type-A, Movement resolution: 800 DPI, Buttons quantity: 3. Product colour: Pink