location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Christie DHD600-G data projector Large venue projector 5950 ANSI lumens DLP 1080p (1920x1080) White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Christie Check ‘Christie’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DHD600-G
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
140-003104-01 show
Show alternative article codes used in the online market place
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Christie’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Christie: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12946
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 07:22:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Christie DHD600-G data projector Large venue projector 5950 ANSI lumens DLP 1080p (1920x1080) White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Large venue projector White
  • - DLP 5950 ANSI lumens
  • - Lamp 2000 h
  • - 1080p (1920x1080)
  • - Ethernet LAN
  • - AC 450 W
Warranty: 3 years parts and labour (including light engine), Lamp: 500 hours or one year (whichever comes first), Contact an authorised Christie representative for full details of our limited warranty
Long product name Christie DHD600-G data projector Large venue projector 5950 ANSI lumens DLP 1080p (1920x1080) White :
The long product name of Christie DHD600-G data projector Large venue projector 5950 ANSI lumens DLP 1080p (1920x1080) White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1920 x 1080, 0.65", DLP, 5950 ANSI, 2000h, 465W, HDMI, RJ45, USB
More>>>
Short summary description Christie DHD600-G data projector Large venue projector 5950 ANSI lumens DLP 1080p (1920x1080) White:
This short summary of the Christie DHD600-G data projector Large venue projector 5950 ANSI lumens DLP 1080p (1920x1080) White data-sheet is auto-generated and uses the product title and the first six key specs.

Christie DHD600-G, 5950 ANSI lumens, DLP, 1080p (1920x1080), 4800:1, 15 - 100 kHz, 24000 - 85000 Hz

Long summary description Christie DHD600-G data projector Large venue projector 5950 ANSI lumens DLP 1080p (1920x1080) White:
This is an auto-generated long summary of Christie DHD600-G data projector Large venue projector 5950 ANSI lumens DLP 1080p (1920x1080) White based on the first three specs of the first five spec groups.

Christie DHD600-G. Projector brightness: 5950 ANSI lumens, Projection technology: DLP, Projector native resolution: 1080p (1920x1080). Light source type: Lamp, Service life of light source: 2000 h, Lamp power: 580 W. Offset: 120%. Serial interface type: RS-232C, USB connector type: USB Type-A, Mini-USB B. Ethernet LAN data rates: 10,100 Mbit/s

Country Distributor
United Kingdom 1 distributor(s)