location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Christie DXG1051-Q data projector Large venue projector 10000 ANSI lumens LCD XGA (1024x768) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Christie Check ‘Christie’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DXG1051-Q
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
121-028112-01 show
Show alternative article codes used in the online market place
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Christie’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Christie: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6447
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Feb 2023 08:09:47
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Christie DXG1051-Q data projector Large venue projector 10000 ANSI lumens LCD XGA (1024x768) Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Large venue projector Black
  • - LCD 10000 ANSI lumens
  • - Lamp 2000 h
  • - XGA (1024x768) 2000:1
  • - Focus: Manual
  • - Ethernet LAN
  • - AC 1060 W
Warranty: 3 years parts and labour, Lamp: 500 hours or one year, Contact an authorised Christie representative for full details of our limited warranty
Long product name Christie DXG1051-Q data projector Large venue projector 10000 ANSI lumens LCD XGA (1024x768) Black :
The long product name of Christie DXG1051-Q data projector Large venue projector 10000 ANSI lumens LCD XGA (1024x768) Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1024 x 768, 0.7", DMD, 10000 ANSI, 2000h, 370W, HDMI, RJ45, USB
More>>>
Short summary description Christie DXG1051-Q data projector Large venue projector 10000 ANSI lumens LCD XGA (1024x768) Black:
This short summary of the Christie DXG1051-Q data projector Large venue projector 10000 ANSI lumens LCD XGA (1024x768) Black data-sheet is auto-generated and uses the product title and the first six key specs.

Christie DXG1051-Q, 10000 ANSI lumens, LCD, XGA (1024x768), 2000:1, 90%, Lamp

Long summary description Christie DXG1051-Q data projector Large venue projector 10000 ANSI lumens LCD XGA (1024x768) Black:
This is an auto-generated long summary of Christie DXG1051-Q data projector Large venue projector 10000 ANSI lumens LCD XGA (1024x768) Black based on the first three specs of the first five spec groups.

Christie DXG1051-Q. Projector brightness: 10000 ANSI lumens, Projection technology: LCD, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 2000 h, Service life of light source (economic mode): 4000 h. Focus: Manual, Horizontal lens shift range: -22 - 22%, Vertical lens shift range: -40 - 115%. Serial interface type: RS-232C, USB connector type: USB Type-A. Noise level: 36 dB, Noise level (economic mode): 29 dB

Country Distributor
United Kingdom 1 distributor(s)