location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Christie 003-004808-01 projector lamp 465 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Christie Check ‘Christie’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
003-004808-01
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
003-004808-01 show
Show alternative article codes used in the online market place
Category:
Lamp which enables a projector (beamer) to project/show images.
Projector Lamps Check ‘Christie’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Christie: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12293
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 06:48:24
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Christie 003-004808-01 projector lamp 465 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 465 W
  • - Service life of lamp: 2000 h
  • - Brand compatibility: Christie
  • - OEM code: 003-004808-01
  • - 1 pc(s)
Long product name Christie 003-004808-01 projector lamp 465 W :
The long product name of Christie 003-004808-01 projector lamp 465 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Lamp for G Series DWU600-G, DWX600-G
More>>>
Short summary description Christie 003-004808-01 projector lamp 465 W:
This short summary of the Christie 003-004808-01 projector lamp 465 W data-sheet is auto-generated and uses the product title and the first six key specs.

Christie 003-004808-01, 465 W, 2000 h, Christie, G Series DWU600-G, DWX600-G

Long summary description Christie 003-004808-01 projector lamp 465 W:
This is an auto-generated long summary of Christie 003-004808-01 projector lamp 465 W based on the first three specs of the first five spec groups.

Christie 003-004808-01. Bulb power: 465 W, Service life of lamp: 2000 h, Service life of lamp (economic mode): 2500 h, Brand compatibility: Christie, Compatibility: G Series DWU600-G, DWX600-G, Country of origin: Taiwan

Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)