location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Chip PC EFI-7800 0.5 GHz Windows Embedded CE 6.0 350 g White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Chip PC Check ‘Chip PC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EFI-7800
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CPN04189
Category:
Client machine that relies on the server to perform the data processing. Either a dedicated thin client terminal or a regular PC with thin client software is used to send keyboard and mouse input to the server and receive screen output in return. The thin client does not process any data; it processes only the user interface (UI). The benefits are improved maintenance and security due to central administration of the hardware and software in the datacenter.
Thin Clients Check ‘Chip PC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Chip PC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20541
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Chip PC EFI-7800 0.5 GHz Windows Embedded CE 6.0 350 g White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 0.5 GHz
  • - 0.125 GB
  • - 256 GB
  • - Windows Embedded CE 6.0
Long product name Chip PC EFI-7800 0.5 GHz Windows Embedded CE 6.0 350 g White :
The long product name of Chip PC EFI-7800 0.5 GHz Windows Embedded CE 6.0 350 g White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

CPN04189 - ack PC EFI-7800, LAN-Integrated, Power-over-Ethernet, Advanced, VGA Video Au 1550 RMI processor,500 MHz RISC, 256MB DOC, 128MB DDR RAM, 4 USB (v2.0-compatible), Video memory 8 MB, VGA Video-Out, Windows CE 6, ICA 10.x, RDP 6, IE 6.x, Audio In/Out
More>>>
Short summary description Chip PC EFI-7800 0.5 GHz Windows Embedded CE 6.0 350 g White:
This short summary of the Chip PC EFI-7800 0.5 GHz Windows Embedded CE 6.0 350 g White data-sheet is auto-generated and uses the product title and the first six key specs.

Chip PC EFI-7800, 0.5 GHz, 0.125 GB, 256 GB, 8 MB, 1600 x 1200 pixels, White

Long summary description Chip PC EFI-7800 0.5 GHz Windows Embedded CE 6.0 350 g White:
This is an auto-generated long summary of Chip PC EFI-7800 0.5 GHz Windows Embedded CE 6.0 350 g White based on the first three specs of the first five spec groups.

Chip PC EFI-7800. Processor frequency: 0.5 GHz. Internal memory: 0.125 GB. Total storage capacity: 256 GB. Maximum graphics card memory: 8 MB, Maximum resolution: 1600 x 1200 pixels. Product colour: White