Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

CHIMPANZEE Cashew Caramel energy bar 55 g Oat, Rice syrup, Soybean

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CHIMPANZEE
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Cashew Caramel
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CH100023E
Category Energy Bars
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byCHIMPANZEE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 937
This statistic is based on the 96365 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94197 free Open Icecat users.
Info modified on: 01 Dec 2020 07:57:07
The date of the most recent change of this product data-sheet in Icecat.
Long product name CHIMPANZEE Cashew Caramel energy bar 55 g Oat, Rice syrup, Soybean :
The short editorial description of CHIMPANZEE Cashew Caramel energy bar 55 g Oat, Rice syrup, Soybean

20 x 55 g, vegan, gluten free
More>>>
Short summary description CHIMPANZEE Cashew Caramel energy bar 55 g Oat, Rice syrup, Soybean:
This short summary of the CHIMPANZEE Cashew Caramel energy bar 55 g Oat, Rice syrup, Soybean data-sheet is auto-generated and uses the product title and the first six key specs.

CHIMPANZEE Cashew Caramel, Caramel, Cashew, 55 g, Oat, Rice syrup, Soybean, Vitamin B1, Vitamin B2, Vitamin E, 27% Soy beans, 23% Rice syrup, 13% Gluten free oats, 13% Millet-rice crisps, 9% Cashew, 4%..., 230 kcal

Long summary description CHIMPANZEE Cashew Caramel energy bar 55 g Oat, Rice syrup, Soybean:
This is an auto-generated long summary of CHIMPANZEE Cashew Caramel energy bar 55 g Oat, Rice syrup, Soybean based on the first three specs of the first five spec groups.

CHIMPANZEE Cashew Caramel. Flavour: Caramel, Cashew, Volume: 55 g, Constitutive ingredients: Oat, Rice syrup, Soybean. Energy value (per serving): 230 kcal