Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Chilly's Neon Edition CB04NORA vacuum flask 0.5 L Orange

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Chilly's
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Neon Edition
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CB04NORA
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CB04NORA
Category
A vacuum flask used for keeping hot drinks hot or cold drinks cold.
Vacuum Flasks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byChilly's: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 588
This statistic is based on the 95079 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 92890 free Open Icecat users.
Info modified on: 08 May 2020 13:07:08
The date of the most recent change of this product data-sheet in Icecat.
Long product name Chilly's Neon Edition CB04NORA vacuum flask 0.5 L Orange :
The short editorial description of Chilly's Neon Edition CB04NORA vacuum flask 0.5 L Orange

500ml, Orange
More>>>
Short summary description Chilly's Neon Edition CB04NORA vacuum flask 0.5 L Orange:
This short summary of the Chilly's Neon Edition CB04NORA vacuum flask 0.5 L Orange data-sheet is auto-generated and uses the product title and the first six key specs.

Chilly's Neon Edition CB04NORA, 0.5 L, Orange, Stainless steel, 12 h, 24 h

Long summary description Chilly's Neon Edition CB04NORA vacuum flask 0.5 L Orange:
This is an auto-generated long summary of Chilly's Neon Edition CB04NORA vacuum flask 0.5 L Orange based on the first three specs of the first five spec groups.

Chilly's Neon Edition CB04NORA. Capacity: 0.5 L, Product colour: Orange, Housing material: Stainless steel

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.