Chieftec SH-01B-B-B, Midi Tower, PC, Black, ATX, 205 mm, 540 mm
Chieftec SH-01B-B-B. Form factor: Midi Tower, Type: PC, Product colour: Black. Width: 205 mm, Depth: 540 mm, Height: 460 mm. Internal drive bays: 6x 3.5", External drive bays: 3x 5 1/4" 1x 3.5", Optional fans: 1x 120mm, 4x 92mm