location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Chieftec CTG-450-80P power supply unit 450 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Chieftec Check ‘Chieftec’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CTG-450-80P
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CTG-450-80P-B
Category:
A power supply unit (PSU) converts mains AC to low-voltage regulated DC power for the internal components of a computer.
Power Supply Units Check ‘Chieftec’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Chieftec: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6184
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Mar 2024 12:18:56
The date of the most recent change of this product data-sheet in Icecat.
Long product name Chieftec CTG-450-80P power supply unit 450 W :
The long product name of Chieftec CTG-450-80P power supply unit 450 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

CTG-450-80P, 450W, ATX 12V 2.3, 80+
More>>>
Chieftec CTG-450-80P power supply unit 450 W:
The official description of Chieftec CTG-450-80P power supply unit 450 W as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

A-80 Series
Why pay more than necessary! CHIEFTECs first power supply series which was exclusively designed for the European market, is characterized by a high efficiency for a minimalist price. Defined and layed out for a fixed voltage of 230V , these A-80 series models are true saving wonder s, of course considering the non-certified 80+ feature! With wattages ranging from 350W up to 500W these power supplies are optimised for both proper office and home solutions.

Short summary description Chieftec CTG-450-80P power supply unit 450 W:
This short summary of the Chieftec CTG-450-80P power supply unit 450 W data-sheet is auto-generated and uses the product title and the first six key specs.

Chieftec CTG-450-80P, 450 W, 230 V, 50 Hz, 3.5 A, 80%, Over current, Over voltage, Short circuit, Under voltage

Long summary description Chieftec CTG-450-80P power supply unit 450 W:
This is an auto-generated long summary of Chieftec CTG-450-80P power supply unit 450 W based on the first three specs of the first five spec groups.

Chieftec CTG-450-80P. Total power: 450 W, AC input voltage: 230 V, AC input frequency: 50 Hz. Cabling type: Non-Modular. Noise level: 24 dB, Mean time between failures (MTBF): 100000 h. Fan diameter: 12 cm. Dimensions (WxDxH): 150 x 140 x 87 mm

Power
Total power *
450 W
AC input voltage *
230 V
AC input frequency
50 Hz
Input current
3.5 A
Efficiency
80%
Power protection features
Over current, Over voltage, Short circuit, Under voltage
Ports & interfaces
Number of SATA power connectors
4
Peripheral (Molex) power connectors (4-pin) *
Yes
PCI Express power connectors (6-pin)
Yes
ATX Power connector (24-pin)
Yes
Ports & interfaces
ATX power connector (20+4 pin)
Yes
Floppy drive power connector
1
Cabling type
Non-Modular
Performance
Noise level
24 dB
Mean time between failures (MTBF)
100000 h
Design
Fan diameter
12 cm
Other features
Dimensions (WxDxH)
150 x 140 x 87 mm
Power over Ethernet (PoE)
No
Redundant power supply (RPS) support
No