This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Chieftec CFT-560A-12C power supply unit 560 W Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Chieftec
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CFT-560A-12C
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CFT-560A-12C
Category
A power supply unit (PSU) converts mains AC to low-voltage regulated DC power for the internal components of a computer.
Power Supply Units
Icecat Product ID :
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Chieftec: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6704
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2019 12:51:18
The date of the most recent change of this product data-sheet in Icecat.
Long product name Chieftec CFT-560A-12C power supply unit 560 W Black :
The short editorial description of Chieftec CFT-560A-12C power supply unit 560 W Black

CFT-560A-12C 560W
More>>>
Short summary description Chieftec CFT-560A-12C power supply unit 560 W Black:
This short summary of the Chieftec CFT-560A-12C power supply unit 560 W Black data-sheet is auto-generated and uses the product title and the first six key specs.

Chieftec CFT-560A-12C, 560 W, 115 - 230 V, 50 - 60 Hz, 27 dB, Black, 150 x 140 x 85 mm

Long summary description Chieftec CFT-560A-12C power supply unit 560 W Black:
This is an auto-generated long summary of Chieftec CFT-560A-12C power supply unit 560 W Black based on the first three specs of the first five spec groups.

Chieftec CFT-560A-12C. Total power: 560 W, AC input voltage: 115 - 230 V, AC input frequency: 50 - 60 Hz. Noise level: 27 dB. Product colour: Black. Dimensions (WxDxH): 150 x 140 x 85 mm