location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Chieftec BE-01 Midi Tower Black, Silver 350 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Chieftec Check ‘Chieftec’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BE-01
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BE-01B-SL-B-350
Category:
A computer case, also known as a chassis, is an empty metal shell used to protect computer components.
Computer Cases Check ‘Chieftec’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Chieftec: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13750
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Apr 2020 11:28:07
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Chieftec BE-01 Midi Tower Black, Silver 350 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Midi Tower PC
  • - ATX
  • - 350 W
  • - Black, Silver
Long product name Chieftec BE-01 Midi Tower Black, Silver 350 W :
The long product name of Chieftec BE-01 Midi Tower Black, Silver 350 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

BE-01B-SL-B, 350W
More>>>
Chieftec BE-01 Midi Tower Black, Silver 350 W:
The official description of Chieftec BE-01 Midi Tower Black, Silver 350 W as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

For school and certain circumstances people need desktop. Although the total demands of desktops are declining, yet Chieftec keeps on servicing those customers. Owing to the well developed ventilation technology, the desktop can be equipped with the most advanced CPU.

Short summary description Chieftec BE-01 Midi Tower Black, Silver 350 W:
This short summary of the Chieftec BE-01 Midi Tower Black, Silver 350 W data-sheet is auto-generated and uses the product title and the first six key specs.

Chieftec BE-01, Midi Tower, PC, Black, Silver, ATX, 350 W, 430 mm

Long summary description Chieftec BE-01 Midi Tower Black, Silver 350 W:
This is an auto-generated long summary of Chieftec BE-01 Midi Tower Black, Silver 350 W based on the first three specs of the first five spec groups.

Chieftec BE-01. Form factor: Midi Tower, Type: PC, Product colour: Black, Silver. Power supply: 350 W. Width: 430 mm, Depth: 425 mm, Height: 155 mm. Internal drive bays: 2 x 3.5", External drive bays: 2 x 5.25", 2 x 3.5"

Design
Form factor *
Midi Tower
Type *
PC
Product colour *
Black, Silver
Supported motherboard form factors *
ATX
Power supply
Power supply
350 W
Ports & interfaces
Audio input
Yes
Audio output
Yes
Ports & interfaces
Firewire (IEEE 1394) ports
1
USB 2.0 ports quantity *
2
Weight & dimensions
Width
430 mm
Depth
425 mm
Height
155 mm
Weight
10 kg
Other features
Internal drive bays
2 x 3.5"
External drive bays
2 x 5.25", 2 x 3.5"