Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Chieftec BA-01B-B-B-400 computer case Desktop Black 400 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Chieftec
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BA-01B-B-B-400
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BA-01B-B-B-400
Category
A computer case, also known as a chassis, is an empty metal shell used to protect computer components.
Computer Cases
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Chieftec: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4228
This statistic is based on the 86381 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84398 free Open Icecat users.
Info modified on: 04 Apr 2019 07:22:46
The date of the most recent change of this product data-sheet in Icecat.
Long product name Chieftec BA-01B-B-B-400 computer case Desktop Black 400 W :
The short editorial description of Chieftec BA-01B-B-B-400 computer case Desktop Black 400 W

BA-01B-B-B-400
More>>>
Short summary description Chieftec BA-01B-B-B-400 computer case Desktop Black 400 W:
This short summary of the Chieftec BA-01B-B-B-400 computer case Desktop Black 400 W data-sheet is auto-generated and uses the product title and the first six key specs.

Chieftec BA-01B-B-B-400, Desktop, Server, Black, ATX, 400 W, 205 mm

Long summary description Chieftec BA-01B-B-B-400 computer case Desktop Black 400 W:
This is an auto-generated long summary of Chieftec BA-01B-B-B-400 computer case Desktop Black 400 W based on the first three specs of the first five spec groups.

Chieftec BA-01B-B-B-400. Form factor: Desktop, Type: Server, Product colour: Black. Power supply: 400 W. Width: 205 mm, Depth: 540 mm, Height: 650 mm. Ventilation fan(s): 2x 120mm, 5x 92mm, Internal drive bays: 8x 3.5", External drive bays: 6x 5.25", 2x 3.5"

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Country Distributor
Deutschland 1 distributor(s)
Customer service details